Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers ICS552AR-01

Description
"Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ICS552AR-01-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ICS552AR-01-ND
Clock Generators, PLLs, Frequency Synthesizers ICS552AR-01-ND
"Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"

"Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS552AR-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS552AR-01
Clock Generators, PLLs, Frequency Synthesizers ICS552AR-01
Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 200MHz 1 20-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552AR-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS552AR-01
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS552AR-01
IC CLOCK GENERATOR 20QSOP

IC CLOCK GENERATOR 20QSOP

Supplier's Site
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS552AR-01 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS552AR-01
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS552AR-01
IC OSC/MULT/BUFFER OCT 20-SSOP

IC OSC/MULT/BUFFER OCT 20-SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ICS552AR-01-ND ICS552AR-01 ICS552AR-01 ICS552AR-01
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator, Fanout Distribution; Clock Generator Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; SSOP; 20-SSOP (0.154\", 3.90mm Width) SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CYI9531ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 133 MHz
View Details
CDC586 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC586PAH - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
6 suppliers
I²C Real-Time Clock Module (Medical Grade) - RV-5028-C7 Medical - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
 - CY27430LTXS-007 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details