Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers ICS525RI-11T

Description
Clock Generator, Fanout Distribution IC 35MHz 1 28-SSOP (0.154", 3.90mm Width)
Description
Clock Generator, Fanout Distribution IC 35MHz 1 28-SSOP (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS525RI-11T is a user-configurable clock generator capable of producing output frequencies up to 250 MHz using inexpensive crystals or clock inputs. It operates within an input crystal frequency range of 5 to 27 MHz and an input clock frequency range of 2 to 50 MHz. The device utilizes Phase-Locked Loop (PLL) techniques to maintain frequency accuracy and can be configured without the need for microcontrollers or software, simplifying the setup process. Packaged in a 28-pin SSOP, the ICS525RI-11T features low output jitter and a duty cycle of 45/55 up to 200 MHz. It supports an operating voltage of 3.0 V to 5.5 V and is available in both industrial and commercial temperature versions, with a temperature range of -40 to +85°C for the industrial variant. The device is suitable for applications requiring flexible clock generation and can replace custom oscillators, making it a versatile choice for engineers looking for reliable clock solutions.

Datasheet Summary
Powered by GS/AI

The ICS525RI-11T is a user-configurable clock generator capable of producing output frequencies up to 250 MHz using inexpensive crystals or clock inputs. It operates within an input crystal frequency range of 5 to 27 MHz and an input clock frequency range of 2 to 50 MHz. The device utilizes Phase-Locked Loop (PLL) techniques to maintain frequency accuracy and can be configured without the need for microcontrollers or software, simplifying the setup process. Packaged in a 28-pin SSOP, the ICS525RI-11T features low output jitter and a duty cycle of 45/55 up to 200 MHz. It supports an operating voltage of 3.0 V to 5.5 V and is available in both industrial and commercial temperature versions, with a temperature range of -40 to +85°C for the industrial variant. The device is suitable for applications requiring flexible clock generation and can replace custom oscillators, making it a versatile choice for engineers looking for reliable clock solutions.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ICS525RI-11T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS525RI-11T
Clock Generators, PLLs, Frequency Synthesizers ICS525RI-11T
Clock Generator, Fanout Distribution IC 35MHz 1 28-SSOP (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 35MHz 1 28-SSOP (0.154", 3.90mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525RI-11T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS525RI-11T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS525RI-11T
IC PECL CLK USER CONFIG 28-SSOP

IC PECL CLK USER CONFIG 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number ICS525RI-11T ICS525RI-11T
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS; CMOS
Package Type Surface Mount; SSOP; 28-SSOP (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4136-BM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845P-A4 - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY2292SL-1T3 - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 3 to 3.6 volts
View Details