IC Clk Pecl Inp User Conf 28SSOP Product overview: ICS525R-03ILF from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS525R-03ILF can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214524-ICS525R-03IL
Length: 10 mm
Number of Circuits: 1
Input: PECL
Height: 1.5 mm
PLL: Yes
Number of Pins: 28
Width: 4 mm
Categories: Clock/Timing - Clock Generators,PLLs,Freq
Case / Package: QSOP
Max Frequency: 250 MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C
Max Supply Current: 15 mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-ICS525R-03ILF | 1214524-ICS525R-03ILF |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS525R-03ILF |
| Frequency | 250 MHz | 250 MHz |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) |
| Features / Standards | RoHS | RoHS |