Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS513MLFT

Description
IC PLL CLOCK GENERATOR 8-SOIC
Description
IC PLL CLOCK GENERATOR 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS513MLFT is a PLL clock generator designed to produce high-quality clock outputs from a 14.31818 MHz crystal or clock input, with output frequencies reaching up to 100 MHz. It features five selectable output frequencies, making it versatile for various processor speeds. The device operates within a voltage range of 3.3 V to 5.5 V and has a low jitter specification of 40 ps (one sigma), ensuring stable performance. The ICS513MLFT is packaged in an 8-pin SOIC format and includes a power-down mode to conserve energy when not in use. It is compatible with popular CPUs and can drive loads up to 25 mA at TTL levels. The device is built using an advanced low-power CMOS process, making it suitable for applications requiring efficient power management. Additionally, custom frequencies can be provided upon request, enhancing its adaptability for specific project needs.

Datasheet Summary
Powered by GS/AI

The ICS513MLFT is a PLL clock generator designed to produce high-quality clock outputs from a 14.31818 MHz crystal or clock input, with output frequencies reaching up to 100 MHz. It features five selectable output frequencies, making it versatile for various processor speeds. The device operates within a voltage range of 3.3 V to 5.5 V and has a low jitter specification of 40 ps (one sigma), ensuring stable performance. The ICS513MLFT is packaged in an 8-pin SOIC format and includes a power-down mode to conserve energy when not in use. It is compatible with popular CPUs and can drive loads up to 25 mA at TTL levels. The device is built using an advanced low-power CMOS process, making it suitable for applications requiring efficient power management. Additionally, custom frequencies can be provided upon request, enhancing its adaptability for specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS513MLFT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS513MLFT
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS513MLFT
IC PLL CLOCK GENERATOR 8-SOIC

IC PLL CLOCK GENERATOR 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS513MLFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS513MLFT
Clock Generators, PLLs, Frequency Synthesizers ICS513MLFT
Clock Generator, Fanout Distribution IC 140MHz 1 8-SOIC (0.154", 3.90mm Width)

Clock Generator, Fanout Distribution IC 140MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number ICS513MLFT ICS513MLFT
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Frequency 140 MHz 140 MHz
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9516-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2950 MHz
View Details
Clock Synthesizers - 1921662 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22800KFXCTTR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
CD74HCT4046A High Speed CMOS Logic Phase-Locked-Loop with VCO - CD74HCT4046AE - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SOIC
Supply Voltage 4.5 to 5.5 volts
View Details
9 suppliers