"Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC PLL CLK MULTIPLIER 8-MSOP
IC CLOCK GENERATOR 8TSSOP
Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS501GIT-ND | ICS501GIT | ICS501GIT | ICS501GIT |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Generator; Clock Generator | Clock Generator |
| Bus Interface | CMOS | CMOS; CMOS | CMOS; CMOS | |
| Package Type | Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount; Surface Mount | SSOP | Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |
| Supply Voltage | 3 to 5.25 volts | 3 to 5.25 volts | 3 to 5.25 volts |