Renesas Electronics Corporation Clock Generators, PLLs, Frequency Synthesizers ICS501GI

Description
"Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - ICS501GI-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
ICS501GI-ND
Clock Generators, PLLs, Frequency Synthesizers ICS501GI-ND
"Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS501GI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS501GI
Clock Generators, PLLs, Frequency Synthesizers ICS501GI
Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Clock Generator IC 140MHz 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501GI - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS501GI
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS501GI
IC PLL CLK MULTIPLIER 8-MSOP

IC PLL CLK MULTIPLIER 8-MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS501GI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS501GI
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers ICS501GI
IC CLOCK GENERATOR 8TSSOP

IC CLOCK GENERATOR 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number ICS501GI-ND ICS501GI ICS501GI ICS501GI
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator Clock Generator Clock Generator; Clock Generator
Bus Interface CMOS CMOS; CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; Surface Mount SSOP
Supply Voltage 3 to 5.25 volts 3 to 5.25 volts 3 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generator - SI51210-B11141-GMR - Richardson RFPD
Specs
Device Type Clock Generator
View Details
3 suppliers
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-CY2292FZXT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface CMOS
Package Type Reel(TR)
Frequency 66.6 to 90 MHz
View Details
3 suppliers