Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS487G-25LF

Description
IC QUAD PLL FOR DTV 16-TSSOP
Description
IC QUAD PLL FOR DTV 16-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS487G-25LF is a quad Phase Locked Loop (PLL) clock generator designed for digital television (DTV) applications. It generates five high-frequency clock outputs and is capable of replacing multiple crystals and oscillators, utilizing a 27 MHz crystal or clock input. The device features zero ppm frequency synthesis error, ensuring that audio clocks remain synchronized with video outputs. Packaged in a 16-pin TSSOP format, the ICS487G-25LF operates at a voltage of 3.3 V and employs an advanced low power CMOS process. The output frequencies include 48 MHz, 20 MHz, 24.576 MHz, and 33 MHz, with an audio clock output determined by select pins. The device requires external capacitors for optimal performance and includes features for power-down functionality. Engineers considering this product should note its suitability for applications requiring precise clock generation with minimal frequency error, particularly in DTV systems.

Datasheet Summary
Powered by GS/AI

The ICS487G-25LF is a quad Phase Locked Loop (PLL) clock generator designed for digital television (DTV) applications. It generates five high-frequency clock outputs and is capable of replacing multiple crystals and oscillators, utilizing a 27 MHz crystal or clock input. The device features zero ppm frequency synthesis error, ensuring that audio clocks remain synchronized with video outputs. Packaged in a 16-pin TSSOP format, the ICS487G-25LF operates at a voltage of 3.3 V and employs an advanced low power CMOS process. The output frequencies include 48 MHz, 20 MHz, 24.576 MHz, and 33 MHz, with an audio clock output determined by select pins. The device requires external capacitors for optimal performance and includes features for power-down functionality. Engineers considering this product should note its suitability for applications requiring precise clock generation with minimal frequency error, particularly in DTV systems.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS487G-25LF - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS487G-25LF
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS487G-25LF
IC QUAD PLL FOR DTV 16-TSSOP

IC QUAD PLL FOR DTV 16-TSSOP

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS487G-25LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS487G-25LF
Clock Generators, PLLs, Frequency Synthesizers ICS487G-25LF
Phase Lock Loop (PLL) IC 48MHz 1 16-TSSOP (0.173", 4.40mm Width)

Phase Lock Loop (PLL) IC 48MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Phase-locked Loops (PLL)
Product Number ICS487G-25LF ICS487G-25LF
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Frequency 48 MHz 48 MHz
Bus Interface CMOS; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-3BCPRL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1950 MHz
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details