IC CLOCK GENERATOR LOW EMI 8SOIC
IC CLOCK GENERATOR LOW EMI 8SOIC
Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 33MHz 1 8-SOIC (0.154", 3.90mm Width)
| Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 668-ICS4231M-03LFT | ICS4231M-03LFT | ICS4231M-03LFT |
| Product Name | IC CLOCK GENERATOR LOW EMI 8SOIC | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock/Frequency Synthesizer, Spread Spectrum Clock Generator; Clock Generator | Clock Generator | Clock Generator |
| Package Type | 8-SOIC (0.154, 3.90mm Width) | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Frequency | 33 MHz | 33 MHz | 33 MHz |