"Fanout Buffer (Distribution), Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154"", 3.90mm Width)"
IC FANOUT BUFFER 8SOIC
IC BUFFER PLL 3.3V ZD 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | ICS2305M-1H-ND | ICS2305M-1H | ICS2305M-1H |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator | Clock Generator |
| Bus Interface | CMOS; TTL | CMOS; TTL; CMOS, TTL | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Surface Mount; Surface Mount |