Renesas Electronics Corporation Controllers ICS1893CF

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Request a Quote
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS1893CF is a low-power, integrated physical-layer device (PHY) designed for 10Base-T and 100Base-TX Ethernet applications, compliant with ISO/IEC 8802-3 standards. It features Auto-MDIX for automatic crossover correction, making it suitable for various node applications. The device operates with a single 3.3V power supply and supports both half- and full-duplex modes at data rates of 10 Mbps and 100 Mbps. Incorporating digital signal processing (DSP) technology, the ICS1893CF can transmit and receive data over unshielded twisted-pair (UTP) category 5 cables with significant attenuation capabilities. It includes a Serial-Management Interface for command and status communication and offers a power-down mode for energy efficiency. The device is available in a compact 48-lead SSOP package and is suitable for applications such as NIC cards, routers, and industrial equipment.

Datasheet Summary
Powered by GS/AI

The ICS1893CF is a low-power, integrated physical-layer device (PHY) designed for 10Base-T and 100Base-TX Ethernet applications, compliant with ISO/IEC 8802-3 standards. It features Auto-MDIX for automatic crossover correction, making it suitable for various node applications. The device operates with a single 3.3V power supply and supports both half- and full-duplex modes at data rates of 10 Mbps and 100 Mbps. Incorporating digital signal processing (DSP) technology, the ICS1893CF can transmit and receive data over unshielded twisted-pair (UTP) category 5 cables with significant attenuation capabilities. It includes a Serial-Management Interface for command and status communication and offers a power-down mode for energy efficiency. The device is available in a compact 48-lead SSOP package and is suitable for applications such as NIC cards, routers, and industrial equipment.

Suppliers

Company
Product
Description
Supplier Links
Controllers - ICS1893CF-ND - DigiKey
Thief River Falls, MN, United States
Controllers
ICS1893CF-ND
Controllers ICS1893CF-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Buy Now Datasheet
Controllers - ICS1893CF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ICS1893CF
Controllers ICS1893CF
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ICS1893CF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ICS1893CF
Integrated Circuits (ICs) - Interface - Controllers ICS1893CF
IC CONTROLLER ETHERNET 48SSOP

IC CONTROLLER ETHERNET 48SSOP

Supplier's Site
Interface - Controllers - ICS1893CF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ICS1893CF
Interface - Controllers ICS1893CF
IC CONTROLLER ETHERNET 48SSOP

IC CONTROLLER ETHERNET 48SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICS1893CF-ND ICS1893CF ICS1893CF ICS1893CF
Product Name Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers
Technology Ethernet; Parallel Parallel Ethernet; Ethernet Parallel
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other; 3.14V ~ 3.47V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899729P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT1G66GV-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
 - 26LS32/BFA - Rochester Electronics
Specs
Technology RS422
Package Type CERPACK16
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details