The ICS1893BFIT is a low-power Ethernet physical-layer device (PHY) that supports both 10Base-T and 100Base-TX standards, compliant with ISO/IEC 8802-3. It operates with a single 3.3V power supply and is designed for use with category 5 cables, capable of handling attenuation over 24 dB at 100 MHz. The device features a fully integrated architecture that includes functions for physical coding sublayer (PCS), physical medium attachment (PMA), and physical medium dependent (PMD) layers, along with auto-negotiation capabilities and auto-MDI/MDIX crossover correction. The ICS1893BFIT supports both half- and full-duplex modes at data rates of 10 Mb/s and 100 Mb/s, and includes diagnostic features such as loopback mode. It is packaged in a compact 48-pin 300 mil SSOP format and is available in industrial temperature ranges from -40°C to 85°C. This device is suitable for a variety of applications, including network interface cards (NICs), PC motherboards, switches, routers, DSL and cable modems, and gaming machines.
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
IC CONTROLLER ETHERNET 48SSOP
IC CONTROLLER ETHERNET 48SSOP
IC CONTROLLER ETHERNET 48SSOP
| DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICS1893BFIT-ND | ICS1893BFIT | 668-ICS1893BFIT | ICS1893BFIT | ICS1893BFIT |
| Product Name | Controllers | Controllers | IC CONTROLLER ETHERNET 48SSOP | Interface - Controllers | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | Ethernet; Parallel | Parallel | Ethernet | Parallel | Ethernet; Ethernet |
| Device Type | Line / Bus Controller | CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.14V ~ 3.47V | Other; 3.14V ~ 3.47V | Other; 3.14V~3.47V | Other |