Renesas Electronics Corporation Controllers ICS1893BFI

Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Request a Quote
Description
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS1893BF is a low-power, integrated physical-layer device (PHY) designed for 10Base-T and 100Base-TX Ethernet applications, compliant with ISO/IEC 8802-3 standards. It operates with a single 3.3V power supply and supports category 5 cables with significant attenuation capabilities. This device features a fully integrated architecture that includes PCS, PMA, and PMD sublayers, along with advanced digital signal processing for enhanced performance. Key functionalities include auto-negotiation with parallel detection, support for both half- and full-duplex modes, and an auto-MDI/MDIX feature that corrects wiring crossover errors. The ICS1893BF is available in a compact 48-pin SSOP package and is suitable for various applications, including NIC cards, PC motherboards, switches, routers, and DSL modems. Its low power consumption, typically around 400 mW, and power-down mode of approximately 21 mW make it an efficient choice for energy-sensitive designs.

Datasheet Summary
Powered by GS/AI

The ICS1893BF is a low-power, integrated physical-layer device (PHY) designed for 10Base-T and 100Base-TX Ethernet applications, compliant with ISO/IEC 8802-3 standards. It operates with a single 3.3V power supply and supports category 5 cables with significant attenuation capabilities. This device features a fully integrated architecture that includes PCS, PMA, and PMD sublayers, along with advanced digital signal processing for enhanced performance. Key functionalities include auto-negotiation with parallel detection, support for both half- and full-duplex modes, and an auto-MDI/MDIX feature that corrects wiring crossover errors. The ICS1893BF is available in a compact 48-pin SSOP package and is suitable for various applications, including NIC cards, PC motherboards, switches, routers, and DSL modems. Its low power consumption, typically around 400 mW, and power-down mode of approximately 21 mW make it an efficient choice for energy-sensitive designs.

Suppliers

Company
Product
Description
Supplier Links
Controllers - ICS1893BFI-ND - DigiKey
Thief River Falls, MN, United States
Controllers
ICS1893BFI-ND
Controllers ICS1893BFI-ND
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ICS1893BFI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ICS1893BFI
Integrated Circuits (ICs) - Interface - Controllers ICS1893BFI
IC CONTROLLER ETHERNET 48SSOP

IC CONTROLLER ETHERNET 48SSOP

Supplier's Site
Controllers - ICS1893BFI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ICS1893BFI
Controllers ICS1893BFI
Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Ethernet Physical Layer Controller 10/100 Base-T/TX PHY Parallel Interface 48-SSOP

Buy Now Datasheet
Interface - Controllers - ICS1893BFI - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ICS1893BFI
Interface - Controllers ICS1893BFI
IC CONTROLLER ETHERNET 48SSOP

IC CONTROLLER ETHERNET 48SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICS1893BFI-ND ICS1893BFI ICS1893BFI ICS1893BFI
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers Interface - Controllers
Technology Ethernet; Parallel Ethernet; Ethernet Parallel Parallel
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.14V ~ 3.47V Other Other; 3.14V ~ 3.47V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923258 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Interface Transceiver IC - 710-32R2212RX-4CV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 74LVC126ADB,112 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP14
View Details
Interface Transceiver IC - 702-SI3019-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers