The ICS1893AF is a fully integrated 10Base-T/100Base-TX physical layer device compliant with IEEE 802.3 and ISO/IEC 8802-3 standards, designed for node applications using the MII interface to a MAC. It operates from a single 3.3V power supply and consumes typically 400 mW. The device features DSP-based adaptive equalization, baseline wander correction, and auto-negotiation with parallel detection for legacy compatibility. It supports 10M and 100M half- and full-duplex modes and includes loopback for diagnostics. The ICS1893AF is housed in a 48-pin 300 mil SSOP package.
IC CONTROLLER ETHERNET 48SSOP Product overview: ICS1893AF from Renesas Electronics Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-ICS1893AF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-ICS1893AF |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | 0 to 70 C (32 to 158 F) |