Renesas Electronics Corporation Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS181M-01T

Description
IC CLOCK GEN LOW EMI 8-SOIC
Description
IC CLOCK GEN LOW EMI 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The ICS181M-01T is a low EMI clock generator that produces a spread spectrum output clock from a clock or crystal input. It utilizes a proprietary mix of analog and digital Phase-Locked Loop (PLL) technology to reduce frequency amplitude peaks by several dB, with down spread selection options of -1.25% and -3.75%. The device supports input frequencies ranging from 28 to 75 MHz and is pin and function compatible with the Cypress W181-01. Packaged in an 8-pin SOIC, the ICS181M-01T operates at supply voltages of 3.3 V or 5 V and is available in both commercial and industrial temperature ranges. The clock output can achieve peak reduction of 7dB to 14dB on odd harmonics from the 3rd to the 19th. The product requires minimal external components, including a decoupling capacitor, and is designed for optimal PCB layout to minimize EMI and phase noise.

Datasheet Summary
Powered by GS/AI

The ICS181M-01T is a low EMI clock generator that produces a spread spectrum output clock from a clock or crystal input. It utilizes a proprietary mix of analog and digital Phase-Locked Loop (PLL) technology to reduce frequency amplitude peaks by several dB, with down spread selection options of -1.25% and -3.75%. The device supports input frequencies ranging from 28 to 75 MHz and is pin and function compatible with the Cypress W181-01. Packaged in an 8-pin SOIC, the ICS181M-01T operates at supply voltages of 3.3 V or 5 V and is available in both commercial and industrial temperature ranges. The clock output can achieve peak reduction of 7dB to 14dB on odd harmonics from the 3rd to the 19th. The product requires minimal external components, including a decoupling capacitor, and is designed for optimal PCB layout to minimize EMI and phase noise.

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS181M-01T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
ICS181M-01T
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers ICS181M-01T
IC CLOCK GEN LOW EMI 8-SOIC

IC CLOCK GEN LOW EMI 8-SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - ICS181M-01T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
ICS181M-01T
Clock Generators, PLLs, Frequency Synthesizers ICS181M-01T
Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)

Spread Spectrum Clock Generator IC 75MHz 1 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Clocks IC Clocks
Product Number ICS181M-01T ICS181M-01T
Product Name Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Package Type Surface Mount; Surface Mount Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
Frequency 75 MHz 75 MHz
Bus Interface CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

 - 550HC349M406DG - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
Package Type SSOP
View Details
Real Time Clock, 24Hr I2C, Son-10; Date Format Micro Crystal - 19P2786 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2304SXC-2TTR-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers