Spread Spectrum Clock Generator IC 28MHz 1 8-SOIC (0.154", 3.90mm Width)
IC CLOCK GEN LOW EMI 8-SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | ICS180M-51 | ICS180M-51 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | CMOS; CMOS | |
| Package Type | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount; Surface Mount |
| Supply Voltage | 3.13 to 5.5 volts |