Renesas Electronics Corporation Timer, Dual, 1Mhz, 18V, 14 Dip; Frequency Renesas ICM7556IPDZ

Description
TIMER, DUAL, 1MHZ, 18V, 14 DIP; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes
Description
TIMER, DUAL, 1MHZ, 18V, 14 DIP; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer, Dual, 1Mhz, 18V, 14 Dip; Frequency Renesas - 57K3904 - Newark, An Avnet Company
Chicago, IL, United States
Timer, Dual, 1Mhz, 18V, 14 Dip; Frequency Renesas
57K3904
Timer, Dual, 1Mhz, 18V, 14 Dip; Frequency Renesas 57K3904
TIMER, DUAL, 1MHZ, 18V, 14 DIP; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

TIMER, DUAL, 1MHZ, 18V, 14 DIP; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:DIP; No. of Pins:14Pins; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 57K3904
Product Name Timer, Dual, 1Mhz, 18V, 14 Dip; Frequency Renesas
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
0.01 to 1.5 GHz Signal Generator (-60 to +23 dBm) - SSG-1R5G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details