IC OSC TIMER DUAL 1MHZ 14DIP Product overview: ICM7556IPDZ from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 1MHZ, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7556IPDZ can be used for catalog matching and distributor lookup.
555 Type, Timer/Oscillator (Dual) IC 1MHz 14-PDIP
Manufacturer: Intersil
Win Source Part Number: 017138-ICM7556IPDZ
Packaging: Tube/Rail
Type: 555 Type, Timer/Oscillator (Dual)
Mounting: Through Hole
Frequency: 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 2 V to 18 V
Operating Supply Current: 120μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
General purpose timer,ICM7556IPD 1MHz
General purpose timer,ICM7556IPD 1MHz
IC OSC TIMER DUAL 1MHZ 14DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers | IC Timers | IC Timers |
| Product Number | 689-ICM7556IPDZ | ICM7556IPDZ-ND | 017138-ICM7556IPDZ | 9215377 | ICM7556IPDZ |
| Product Name | Dual 1MHZ Clock and Timing IC | Programmable Timers and Oscillators | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7556IPDZ | Timer Circuits | Programmable Timers and Oscillators |
| Bus Interface | CMOS, TTL | ||||
| Package Type | Tube | Through Hole; DIP; "14-DIP (0.300"", 7.62mm)" | DIP; PDIP; 14-PDIP | DIP; Pdip | DIP; Through Hole |
| Supply Voltage | 2 to 18 volts | 2 to 18 volts | 2 to 18 volts | 2 to 18 volts |