Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT ICM7555IBAT

Description
Manufacturer: Intersil Win Source Part Number: 1044664-ICM7555IBAT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1044664-ICM7555IBAT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT - 1044664-ICM7555IBAT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT
1044664-ICM7555IBAT
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT 1044664-ICM7555IBAT
Manufacturer: Intersil Win Source Part Number: 1044664-ICM7555IBAT Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing

Manufacturer: Intersil
Win Source Part Number: 1044664-ICM7555IBAT
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 18 V
Operating Supply Current: 60μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing

Buy Now Datasheet
Programmable Timers and Oscillators - ICM7555IBAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555IBAT
Programmable Timers and Oscillators ICM7555IBAT
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - ICM7555IBAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555IBAT
Programmable Timers and Oscillators ICM7555IBAT
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ICM7555IBAT
Clock/Timing - Programmable Timers and Oscillators ICM7555IBAT
IC OSC SINGLE TIMER 1MHZ 8-SOIC

IC OSC SINGLE TIMER 1MHZ 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1044664-ICM7555IBAT ICM7555IBAT ICM7555IBAT
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; 8-SOIC (0.154\", 3.90mm Width) Surface Mount; Surface Mount
Frequency 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator (Medical Grade) - OV-0100-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - LM556CM/NOPB - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details