Renesas Electronics Corporation Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T ICM7555CBA-T

Description
Manufacturer: Intersil Win Source Part Number: 205003-ICM7555CBA-T Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 205003-ICM7555CBA-T Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T - 205003-ICM7555CBA-T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T
205003-ICM7555CBA-T
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T 205003-ICM7555CBA-T
Manufacturer: Intersil Win Source Part Number: 205003-ICM7555CBA-T Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 1MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 18 V Operating Supply Current: 60μA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 205003-ICM7555CBA-T
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 1MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 18 V
Operating Supply Current: 60μA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing
Quantity per package: 2,500

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
ICM7555CBA-T
Clock/Timing - Programmable Timers and Oscillators ICM7555CBA-T
IC OSC SINGLE TIMER 1MHZ 8-SOIC

IC OSC SINGLE TIMER 1MHZ 8-SOIC

Supplier's Site Datasheet
Programmable Timers and Oscillators - ICM7555CBA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555CBA-T
Programmable Timers and Oscillators ICM7555CBA-T
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet
Programmable Timers and Oscillators - ICM7555CBA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
ICM7555CBA-T
Programmable Timers and Oscillators ICM7555CBA-T
555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

555 Type, Timer/Oscillator (Single) IC 1MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 205003-ICM7555CBA-T ICM7555CBA-T ICM7555CBA-T
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7555CBA-T Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Frequency 1 MHz 1 MHz 1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - Lingto Electronic Limited
Specs
Frequency 5 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details