LED Driver 44-MQFP (10x10)
Manufacturer: Intersil
Win Source Part Number: 776380-ICM7245BIM44Z
Series: *
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICM7245BIM44ZT-ND | 776380-ICM7245BIM44ZT | ICM7245BIM44ZT |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - ICM7245BIM44ZT | Display Drivers |
| Supply Voltage | 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | QFP; 44-QFP | QFP; 44-QFP |