Renesas Electronics Corporation PMIC - PMIC - Display Drivers - ICM7244BIM44ZT ICM7244BIM44ZT

Description
Manufacturer: Intersil Win Source Part Number: 776379-ICM7244BIM44Z T Series: * Family Name: ICM7244A Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ICM7244AIM44Z; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 776379-ICM7244BIM44Z T Series: * Family Name: ICM7244A Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ICM7244AIM44Z; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ICM7244BIM44ZT - 776379-ICM7244BIM44ZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7244BIM44ZT
776379-ICM7244BIM44ZT
PMIC - PMIC - Display Drivers - ICM7244BIM44ZT 776379-ICM7244BIM44ZT
Manufacturer: Intersil Win Source Part Number: 776379-ICM7244BIM44Z T Series: * Family Name: ICM7244A Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): ICM7244AIM44Z; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 776379-ICM7244BIM44ZT
Series: *
Family Name: ICM7244A
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): ICM7244AIM44Z;
Introduction Date: February 13, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
Display Drivers - ICM7244BIM44ZT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7244BIM44ZT-ND
Display Drivers ICM7244BIM44ZT-ND
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet
Display Drivers - ICM7244BIM44ZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7244BIM44ZT
Display Drivers ICM7244BIM44ZT
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 776379-ICM7244BIM44ZT ICM7244BIM44ZT-ND ICM7244BIM44ZT
Product Name PMIC - PMIC - Display Drivers - ICM7244BIM44ZT Display Drivers Display Drivers
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type QFP; 44-QFP QFP; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details