Renesas Electronics Corporation Display Drivers ICM7244BIM44Z

Description
LED Driver 44-MQFP (10x10)
Request a Quote Datasheet
Description
LED Driver 44-MQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 20-ICM7244BIM44Z-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
20-ICM7244BIM44Z-ND
Display Drivers 20-ICM7244BIM44Z-ND
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ICM7244BIM44Z - 874212-ICM7244BIM44Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7244BIM44Z
874212-ICM7244BIM44Z
PMIC - PMIC - Display Drivers - ICM7244BIM44Z 874212-ICM7244BIM44Z
Manufacturer: Renesas Electronics America Win Source Part Number: 874212-ICM7244BIM44Z Operating Temperature Range: -25°C ~ 85°C Features: LED Driver 44-MQFP (10x10) Package: 44-QFP Package: Tray Mounting: Surface Mount Family Name: ICM7244 Categories: Integrated Circuits (ICs) Case / Package: 44-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 192 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 874212-ICM7244BIM44Z
Operating Temperature Range: -25°C ~ 85°C
Features: LED Driver 44-MQFP (10x10)
Package: 44-QFP
Package: Tray
Mounting: Surface Mount
Family Name: ICM7244
Categories: Integrated Circuits (ICs)
Case / Package: 44-MQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 192
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Display Drivers - ICM7244BIM44Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7244BIM44Z
Display Drivers ICM7244BIM44Z
LED Driver 44-MQFP (10x10)

LED Driver 44-MQFP (10x10)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 20-ICM7244BIM44Z-ND 874212-ICM7244BIM44Z ICM7244BIM44Z
Product Name Display Drivers PMIC - PMIC - Display Drivers - ICM7244BIM44Z Display Drivers
Supply Voltage 5V; Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type QFP; 44-QFP QFP; 44-MQFP (10x10) QFP; 44-QFP
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI32184-A-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers