Renesas Electronics Corporation Board Mount LED Drivers - ICM7243BIPLZ ICM7243BIPLZ

Description
Manufacturer: Intersil Win Source Part Number: 776378-ICM7243BIPLZ Packaging: Tube Type: Linear Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 40-DIP (0.600", 15.24mm) Internal Switch(s): Yes Family Name: ICM7243 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Voltage Supply MAX: 5.25V Output Current per Channel: 30mA Voltage Supply MIN: 4.75V Alternative Parts (Cross-Reference): ICM7243BIPL; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 776378-ICM7243BIPLZ Packaging: Tube Type: Linear Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 40-DIP (0.600", 15.24mm) Internal Switch(s): Yes Family Name: ICM7243 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Voltage Supply MAX: 5.25V Output Current per Channel: 30mA Voltage Supply MIN: 4.75V Alternative Parts (Cross-Reference): ICM7243BIPL; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - ICM7243BIPLZ - 776378-ICM7243BIPLZ - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - ICM7243BIPLZ
776378-ICM7243BIPLZ
Board Mount LED Drivers - ICM7243BIPLZ 776378-ICM7243BIPLZ
Manufacturer: Intersil Win Source Part Number: 776378-ICM7243BIPLZ Packaging: Tube Type: Linear Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 40-DIP (0.600", 15.24mm) Internal Switch(s): Yes Family Name: ICM7243 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-DIP Voltage Supply MAX: 5.25V Output Current per Channel: 30mA Voltage Supply MIN: 4.75V Alternative Parts (Cross-Reference): ICM7243BIPL; Introduction Date: February 13, 1997 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 776378-ICM7243BIPLZ
Packaging: Tube
Type: Linear
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 40-DIP (0.600", 15.24mm)
Internal Switch(s): Yes
Family Name: ICM7243
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-DIP
Voltage Supply MAX: 5.25V
Output Current per Channel: 30mA
Voltage Supply MIN: 4.75V
Alternative Parts (Cross-Reference): ICM7243BIPL;
Introduction Date: February 13, 1997
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
LED Drivers - ICM7243BIPLZ-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
ICM7243BIPLZ-ND
LED Drivers ICM7243BIPLZ-ND
LED Driver IC Output Linear Dimming 30mA 40-PDIP

LED Driver IC Output Linear Dimming 30mA 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - ICM7243BIPLZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
ICM7243BIPLZ
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers ICM7243BIPLZ
IC LED DRIVER LINEAR 30MA 40DIP

IC LED DRIVER LINEAR 30MA 40DIP

Supplier's Site
PMIC - LED Drivers - ICM7243BIPLZ - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
ICM7243BIPLZ
PMIC - LED Drivers ICM7243BIPLZ
IC LED DRIVER LINEAR 30MA 40DIP

IC LED DRIVER LINEAR 30MA 40DIP

Supplier's Site Datasheet
Led Decoder/driver, Dip-40; Device Topology Renesas - 79K6936 - Newark, An Avnet Company
Chicago, IL, United States
Led Decoder/driver, Dip-40; Device Topology Renesas
79K6936
Led Decoder/driver, Dip-40; Device Topology Renesas 79K6936
LED DECODER/DRIVER, DIP-40; Device Topology:-; Input Voltage Min:4.75V; Input Voltage Max:5.25V; Output Voltage Max:2.5V; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:25Outputs; IC Mounting:Through Hole; MSL:- RoHS Compliant: Yes

LED DECODER/DRIVER, DIP-40; Device Topology:-; Input Voltage Min:4.75V; Input Voltage Max:5.25V; Output Voltage Max:2.5V; Output Current Max:30mA; Switching Frequency:-; No. of Outputs:25Outputs; IC Mounting:Through Hole; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 776378-ICM7243BIPLZ ICM7243BIPLZ-ND ICM7243BIPLZ ICM7243BIPLZ 79K6936
Product Name Board Mount LED Drivers - ICM7243BIPLZ LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers Led Decoder/driver, Dip-40; Device Topology Renesas
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ADD5203ACPZ-RL - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - SKY81290-11-564LF - Acme Chip Technology Co., Limited
Specs
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
LED Drivers - 360650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 20.3 watts
Features RoHS Compliant
View Details