Renesas Electronics Corporation SOIC Clock and Timing IC ICM7242IBAZ-T

Description
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Clock and Timing IC
689-ICM7242IBAZ-T
SOIC Clock and Timing IC 689-ICM7242IBAZ-T
IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ-T can be used for catalog matching and distributor lookup.

IC OSC BINARY CTC PROG 8-SOIC Product overview: ICM7242IBAZ-T from Renesas Electronics Corporation is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-ICM7242IBAZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ-T - 1044655-ICM7242IBAZ-T - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ-T
1044655-ICM7242IBAZ-T
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ-T 1044655-ICM7242IBAZ-T
Manufacturer: Intersil Win Source Part Number: 1044655-ICM7242IBAZ- T Packaging: Reel - TR Type: Counter/Timer Circuit (CTC), Binary Mounting: Surface Mount Frequency: 0.1Hz to 13MHz Count: 128/256 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 16 V Operating Supply Current: 340μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 1044655-ICM7242IBAZ-T
Packaging: Reel - TR
Type: Counter/Timer Circuit (CTC), Binary
Mounting: Surface Mount
Frequency: 0.1Hz to 13MHz
Count: 128/256
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 16 V
Operating Supply Current: 340μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Programmable Timers and Oscillators - ICM7242IBAZ-T-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
ICM7242IBAZ-T-ND
Programmable Timers and Oscillators ICM7242IBAZ-T-ND
Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-SOIC

Counter/Timer Circuit (CTC), Binary IC 0.1Hz ~ 13MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 689-ICM7242IBAZ-T 1044655-ICM7242IBAZ-T ICM7242IBAZ-T-ND
Product Name SOIC Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IBAZ-T Programmable Timers and Oscillators
Package Type Tape & Reel (TR) Surface Mount; 8-SOIC Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details