Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
RENESAS ELECTRONICS CORPORATION
ICM7232AFIPL -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DISPLAY DRIVERS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
ICM7232AFIPL
Description
ALPHANUMERIC LCD DISPLAY DRIVER
Acme Chip Technology Co., Limited
Done
Description
ALPHANUMERIC LCD DISPLAY DRIVER
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
ICM7232AFIPL
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
ICM7232AFIPL
ALPHANUMERIC LCD DISPLAY DRIVER
ALPHANUMERIC LCD DISPLAY DRIVER
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
IC Interfaces
Product Number
ICM7232AFIPL
Product Name
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Device Type
LCD Driver
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5348CA-T
Specs
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7
suppliers
Qorvo
RF Front End (LNA + PA)
QM42500SR
Specs
Device Type
Front End
Package Type
FLGA; 18-WFLGA Exposed Pad
Pins
18 #
View Details
WAGO
Human Machine Interface (HMI)
762-4205/8000-001
Specs
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Skyworks Solutions, Inc.
Interface Transceiver IC
SI32176-C-FM1
Specs
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
4
suppliers