Renesas Electronics Corporation Display Drivers ICM7228CIPI

Description
LED Driver 28-PDIP
Request a Quote Datasheet
Description
LED Driver 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - ICM7228CIPI-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7228CIPI-ND
Display Drivers ICM7228CIPI-ND
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ICM7228CIPI - 1183497-ICM7228CIPI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7228CIPI
1183497-ICM7228CIPI
PMIC - PMIC - Display Drivers - ICM7228CIPI 1183497-ICM7228CIPI
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183497-ICM7228CIPI Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 200μA Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: ICM7228 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183497-ICM7228CIPI
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 200μA
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: ICM7228
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6V

Buy Now
Display Drivers - ICM7228CIPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228CIPI
Display Drivers ICM7228CIPI
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet
Display Drivers - ICM7228CIPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228CIPI
Display Drivers ICM7228CIPI
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7228CIPI-ND 1183497-ICM7228CIPI ICM7228CIPI
Product Name Display Drivers PMIC - PMIC - Display Drivers - ICM7228CIPI Display Drivers
Supply Voltage Other; 4V ~ 6V Other; 4V ~ 6V Other; 4V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32192-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details