Renesas Electronics Corporation 8-Digit, Microprocessor-Compatible, LED Display Decoder Driver ICM7228CIBIZ

Description
The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.
Request a Quote Datasheet
Description
The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Digit, Microprocessor-Compatible, LED Display Decoder Driver - ICM7228CIBIZ - Renesas Electronics Corporation
Milpitas, CA, USA
8-Digit, Microprocessor-Compatible, LED Display Decoder Driver
ICM7228CIBIZ
8-Digit, Microprocessor-Compatible, LED Display Decoder Driver ICM7228CIBIZ
The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.

The Intersil ICM7228 display driver interfaces microprocessors to an 8-digit, 7-segment, numeric LED display. Included on chip are two types of 7-segment decoder, multiplex scan circuitry, LED display segment drivers, LED display digit drivers and an 8-byte static memory as display RAM.brbr Data can be written to the ICM7228A and ICM7228B's display RAM in sequential 8-digit update or in single-digit update format. Data is written to the ICM7228C display RAM in parallel random access format. The ICM7228A and ICM7228C drive common anode displays. The ICM7228B drives common cathode displays. All versions can display the RAM data as either Hexadecimal or Code B format. The ICM7228A and ICM7228B incorporate a No Decode mode allowing each bit of each digit's RAM word to drive individual display segments resulting in independent control of all display segments. As a result, bargraph and other irregular display segments and formats can be driven directly by this chip.brbr The Intersil ICM7228 is an alternative to both the Maxim ICM7218 and the Intersil ICM7218 display drivers. Notice that the ICM7228A/B has an additional single digit access mode. This could make the Intersil ICM7218A/B software incompatible with ICM7228A/B operation.

Supplier's Site Datasheet
Display Drivers - ICM7228CIBIZ-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7228CIBIZ-ND
Display Drivers ICM7228CIBIZ-ND
LED Driver 28-SOIC

LED Driver 28-SOIC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ICM7228CIBIZ - 134188-ICM7228CIBIZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7228CIBIZ
134188-ICM7228CIBIZ
PMIC - PMIC - Display Drivers - ICM7228CIBIZ 134188-ICM7228CIBIZ
Manufacturer: Intersil Win Source Part Number: 134188-ICM7228CIBIZ Packaging: Tube/Rail Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 200μA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 26

Manufacturer: Intersil
Win Source Part Number: 134188-ICM7228CIBIZ
Packaging: Tube/Rail
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 200μA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 26

Buy Now Datasheet
Display Drivers - ICM7228CIBIZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228CIBIZ
Display Drivers ICM7228CIBIZ
LED Driver 28-SOIC

LED Driver 28-SOIC

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7228CIBIZ ICM7228CIBIZ-ND 134188-ICM7228CIBIZ ICM7228CIBIZ
Product Name 8-Digit, Microprocessor-Compatible, LED Display Decoder Driver Display Drivers PMIC - PMIC - Display Drivers - ICM7228CIBIZ Display Drivers
Device Type Display Driver LCD Driver
Unlock Full Specs
to access all available technical data

Similar Products

RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
RF Front End (LNA + PA) - 2312-QPF4800SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-QFN Exposed Pad
Pins 28 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Display Drivers - LM2485NA/NOPB - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
Supply Voltage Other; 170V ~ 230V
View Details