The ICM7228CIBI is an 8-digit, microprocessor-compa
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183495-ICM7228CIBI
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 200μA
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: ICM7228
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6V
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICM7228CIBI-ND | 1183495-ICM7228CIBI | ICM7228CIBI |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - ICM7228CIBI | Display Drivers |
| Supply Voltage | Other; 4V ~ 6V | Other; 4V ~ 6V | Other; 4V ~ 6V |