Renesas Electronics Corporation Led Decoder/driver, Dip-28; Device Topology Renesas ICM7228BIPIZ

Description
LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; No. of Pins:28PinsRoHS Compliant: Yes
Datasheet
Description
LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; No. of Pins:28PinsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Decoder/driver, Dip-28; Device Topology Renesas - 79K6930 - Newark, An Avnet Company
Chicago, IL, United States
Led Decoder/driver, Dip-28; Device Topology Renesas
79K6930
Led Decoder/driver, Dip-28; Device Topology Renesas 79K6930
LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; No. of Pins:28PinsRoHS Compliant: Yes

LED DECODER/DRIVER, DIP-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Through Hole; No. of Pins:28PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 79K6930
Product Name Led Decoder/driver, Dip-28; Device Topology Renesas
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A6265KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers
LED Drivers - 360660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0714 volts
Output Power 10 watts
View Details
PMIC - PMIC - LED Drivers - NCR402UX - 1082432-NCR402UX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 38 volts
Output Current 20 milliamps
View Details
9 suppliers