Renesas Electronics Corporation Display Drivers ICM7228BIPI

Description
LED Driver 28-PDIP
Request a Quote Datasheet
Description
LED Driver 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - ICM7228BIPI-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7228BIPI-ND
Display Drivers ICM7228BIPI-ND
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ICM7228BIPI - 1183494-ICM7228BIPI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7228BIPI
1183494-ICM7228BIPI
PMIC - PMIC - Display Drivers - ICM7228BIPI 1183494-ICM7228BIPI
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183494-ICM7228BIPI Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Supply Current: 250μA Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Supplier Device Package: 28-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-DIP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ICM7228 Manufacturer Pack Quantity: 13 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183494-ICM7228BIPI
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Supply Current: 250μA
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ICM7228
Manufacturer Pack Quantity: 13
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6V

Buy Now
Display Drivers - ICM7228BIPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228BIPI
Display Drivers ICM7228BIPI
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet
Display Drivers - ICM7228BIPI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228BIPI
Display Drivers ICM7228BIPI
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7228BIPI-ND 1183494-ICM7228BIPI ICM7228BIPI
Product Name Display Drivers PMIC - PMIC - Display Drivers - ICM7228BIPI Display Drivers
Supply Voltage Other; 4V ~ 6V Other; 4V ~ 6V Other; 4V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900722P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301MRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Triple inverting Schmitt trigger - 74AHCT3G14GT,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT833-1 SOT833-1
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260828-SI32177-C-GM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers