Renesas Electronics Corporation PMIC - PMIC - Display Drivers - ICM7228BIBI ICM7228BIBI

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183492-ICM7228BIBI Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Supply Current: 250μA Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ICM7228 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183492-ICM7228BIBI Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Supply Current: 250μA Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ICM7228 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ICM7228BIBI - 1183492-ICM7228BIBI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7228BIBI
1183492-ICM7228BIBI
PMIC - PMIC - Display Drivers - ICM7228BIBI 1183492-ICM7228BIBI
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183492-ICM7228BIBI Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Supply Current: 250μA Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: ICM7228 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183492-ICM7228BIBI
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 250μA
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: ICM7228
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6V

Buy Now
Display Drivers - ICM7228BIBI-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7228BIBI-ND
Display Drivers ICM7228BIBI-ND
LED Driver 28-SOIC

LED Driver 28-SOIC

Buy Now Datasheet
Display Drivers - ICM7228BIBI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228BIBI
Display Drivers ICM7228BIBI
LED Driver 28-SOIC

LED Driver 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1183492-ICM7228BIBI ICM7228BIBI-ND ICM7228BIBI
Product Name PMIC - PMIC - Display Drivers - ICM7228BIBI Display Drivers Display Drivers
Supply Voltage Other; 4V ~ 6V Other; 4V ~ 6V Other; 4V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM42500TR13CT-ND - DigiKey
Specs
Device Type Front End
Package Type FLGA; 18-WFLGA Exposed Pad
Pins 18 #
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers