Renesas Electronics Corporation Ic, Led Driver, 8 Digit; Device Topology Renesas ICM7228AIBIZ

Description
IC, LED DRIVER, 8 DIGIT; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes
Datasheet
Description
IC, LED DRIVER, 8 DIGIT; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Led Driver, 8 Digit; Device Topology Renesas - 94M7719 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Led Driver, 8 Digit; Device Topology Renesas
94M7719
Ic, Led Driver, 8 Digit; Device Topology Renesas 94M7719
IC, LED DRIVER, 8 DIGIT; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

IC, LED DRIVER, 8 DIGIT; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:SMD; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site
Led Decoder/driver, Soic-28; Device Topology Renesas - 61J6223 - Newark, An Avnet Company
Chicago, IL, United States
Led Decoder/driver, Soic-28; Device Topology Renesas
61J6223
Led Decoder/driver, Soic-28; Device Topology Renesas 61J6223
LED DECODER/DRIVER, SOIC-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

LED DECODER/DRIVER, SOIC-28; Device Topology:-; Input Voltage Min:4V; Input Voltage Max:6V; Output Voltage Max:5V; Output Current Max:100mA; Switching Frequency:-; No. of Outputs:16Outputs; IC Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 94M7719 61J6223
Product Name Ic, Led Driver, 8 Digit; Device Topology Renesas Led Decoder/driver, Soic-28; Device Topology Renesas
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT1407IMK-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Number of Channels 6 #
Package Type Tape and Reel
View Details
3 suppliers
Linear LED Driver IC - BCR402W - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 20 to 60 milliamps
Output Power 0.5000 watts
View Details
2 suppliers
250MA LED Driver IC - 137-NCR321UX - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage ? to 16 volts
Output Voltage 16 volts
Number of Channels 1 #
View Details
8 suppliers