Renesas Electronics Corporation Display Drivers ICM7228AIBI

Description
LED Driver 28-SOIC
Request a Quote Datasheet
Description
LED Driver 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - ICM7228AIBI-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7228AIBI-ND
Display Drivers ICM7228AIBI-ND
LED Driver 28-SOIC

LED Driver 28-SOIC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - ICM7228AIBI - 1183489-ICM7228AIBI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7228AIBI
1183489-ICM7228AIBI
PMIC - PMIC - Display Drivers - ICM7228AIBI 1183489-ICM7228AIBI
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183489-ICM7228AIBI Packaging: Tube Mounting Style: SMD Configuration: 7 Segment Supply Current: 200μA Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: ICM7228 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183489-ICM7228AIBI
Packaging: Tube
Mounting Style: SMD
Configuration: 7 Segment
Supply Current: 200μA
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: ICM7228
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6V

Buy Now
Display Drivers - ICM7228AIBI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7228AIBI
Display Drivers ICM7228AIBI
LED Driver 28-SOIC

LED Driver 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7228AIBI-ND 1183489-ICM7228AIBI ICM7228AIBI
Product Name Display Drivers PMIC - PMIC - Display Drivers - ICM7228AIBI Display Drivers
Supply Voltage Other; 4V ~ 6V Other; 4V ~ 6V Other; 4V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRCT-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 702-SI3210-E-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers