Renesas Electronics Corporation 8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver ICM7218BIJI

Description
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
Request a Quote Datasheet
Description
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver - ICM7218BIJI - Renesas Electronics Corporation
Milpitas, CA, USA
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver
ICM7218BIJI
8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver ICM7218BIJI
The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays. The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats. The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.

The ICM7218 series of universal LED driver systems provide, in a single package, all the circuitry necessary to interface most common microprocessors or digital systems to an LED display. Included on-chip are an 8-byte static display memory, two types of 7-segment decoders, multiplex scan circuitry, and high current digit and segment drivers for either common cathode or common anode displays.
The lCM7218A and 1CM7218B feature two control lines (WRITE and MODE) which write either 4 bits of control information (DATA COMING, SHUTDOWN, DECODE and HEXA/CODE B) or 8 bits of display input data. Display data is automatically sequenced into the 8-byte internal memory on successive positive going WRITE pulses. Data may be displayed either directly or decoded in Hexadecimal or Code B formats.
The ICM7218C and lCM7218D feature two control lines (WRITE and HEXA/CODE B/SHUTDOWN), 4 separate display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.

Supplier's Site Datasheet
PMIC - PMIC - Display Drivers - ICM7218BIJI - 143172-ICM7218BIJI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7218BIJI
143172-ICM7218BIJI
PMIC - PMIC - Display Drivers - ICM7218BIJI 143172-ICM7218BIJI
Manufacturer: Intersil Win Source Part Number: 143172-ICM7218BIJI Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED Digits or Characters: 8 Digits Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-CDIP Frit Seal with Window Supply Voltage - Operating: 4 V to 6 V Operating Supply Current: 700μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 143172-ICM7218BIJI
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 8 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-CDIP Frit Seal with Window
Supply Voltage - Operating: 4 V to 6 V
Operating Supply Current: 700μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - ICM7218BIJI-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7218BIJI-ND
Display Drivers ICM7218BIJI-ND
LED Driver 28-CerDip

LED Driver 28-CerDip

Buy Now Datasheet
Display Drivers - ICM7218BIJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7218BIJI
Display Drivers ICM7218BIJI
LED Driver 28-CerDip

LED Driver 28-CerDip

Buy Now Datasheet
Display Drivers - ICM7218BIJI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7218BIJI
Display Drivers ICM7218BIJI
LED Driver 28-CerDip

LED Driver 28-CerDip

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ICM7218BIJI 143172-ICM7218BIJI ICM7218BIJI-ND ICM7218BIJI
Product Name 8-Digit LED Microprocessor-Compatible Multiplexed Display Decoder Driver PMIC - PMIC - Display Drivers - ICM7218BIJI Display Drivers Display Drivers
Device Type Display Driver LCD Driver
Package Type CERDIP DIP; 28-CDIP Frit Seal with Window CDIP; "28-CDIP (0.600"", 15.24mm)" DIP; CDIP; 28-CDIP (0.600\", 15.24mm)
Supply Voltage Other; 4 V ~ 6 V Other; 4V ~ 6V Other; 4V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Bus Transceivers - 2034785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Transceiver; Bus Transceiver
Features RoHS
Package Type QFNL; TQFN
View Details
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VDA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
18-bit buffer/driver; 3-state - 74ALVCH16825DGG:11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details