The ICM7211AM device is a non-multiplexed four-digit seven-segment CMOS LCD display decoder-driver.brbr This device is configured to drive conventional LCD displays by providing a complete RC oscillator, divider chain, backplane driver, and 28 segment outputs.brbr It also has a microprocessor compatible input configuration, which provides data input latches and Digit Address latches under control of high-speed Chip Select inputs. These devices simplify the task of implementing a cost-effective alphanumeric seven-segment display for microprocessor systems, without requiring extensive ROM or CPU time for decoding and display updating.brbr The ICM7211AM provides the "Code B" output code, i.e., 0-9, dash, E, H, L, P, blank, but will correctly decode true BCD to seven-segment decimal outputs.
Manufacturer: Intersil
Win Source Part Number: 144709-ICM7211AMIPLZ
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 4 Digits
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 40-DIP
Supply Voltage - Operating: 3 V to 6 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
LCD DRIVER, 7 SEGMENT, 6V, DIP-40; No. of Digits:4; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:Non Multiplexed; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
DECODER DRIVER, 4 DIGIT, 7211, DIP40; No. of Digits:4; No. of Segments:7; Driver Case Style:DIP; No. of Pins:40Pins; Supply Voltage Min:3V; Supply Voltage Max:6V; Interface Type:Non Multiplexed; Operating Temperature Min:-40°C; RoHS Compliant: Yes
4-Digit LCD Display Driver; microprocessor I'face, -40 to 85 C, PDIP40
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ICM7211AMIPLZ | 144709-ICM7211AMIPLZ | ICM7211AMIPLZ-ND | 79K6927 | 97K1857 | 70206641 | ICM7211AMIPLZ |
| Product Name | 4-Digit, LCD Display Driver | PMIC - PMIC - Display Drivers - ICM7211AMIPLZ | Display Drivers | Lcd Driver, 7 Segment, 6V, Dip-40; No. Of Digits Renesas | Decoder Driver, 4 Digit, 7211, Dip40; No. Of Digits Renesas | 4-Digit LCD Display Driver; microprocessor I'face, -40 to 85 C, PDIP40 | Display Drivers |
| Device Type | Display Driver | LCD Driver | LCD Driver | LCD Driver | |||
| Package Type | PDIP | DIP; 40-DIP | DIP; "40-DIP (0.600"", 15.24mm)" | DIP; 40-DIP (0.600\", 15.24mm) | |||
| Supply Voltage | Other; 3 V ~ 6 V | 3V; 3.3V; 3.6V; Other; 3V ~ 6V | Other; 3V | Other; 3V | Other; 3V ~ 6V | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -20 to 85 C (-4 to 185 F) |