Renesas Electronics Corporation PMIC - PMIC - Display Drivers - ICM7211AMIPL ICM7211AMIPL

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183471-ICM7211AMIPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 10μA Display Type: LCD Digits or Characters: 4 Digits Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices Family Part Number: ICM7211AM Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183471-ICM7211AMIPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 10μA Display Type: LCD Digits or Characters: 4 Digits Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices Family Part Number: ICM7211AM Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - ICM7211AMIPL - 1183471-ICM7211AMIPL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - ICM7211AMIPL
1183471-ICM7211AMIPL
PMIC - PMIC - Display Drivers - ICM7211AMIPL 1183471-ICM7211AMIPL
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183471-ICM7211AMIPL Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 10μA Display Type: LCD Digits or Characters: 4 Digits Categories: Integrated Circuits Supplier Device Package: 40-DIP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 40-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Portable Devices Family Part Number: ICM7211AM Manufacturer Pack Quantity: 9 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183471-ICM7211AMIPL
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Interface: BCD
Supply Current: 10μA
Display Type: LCD
Digits or Characters: 4 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Portable Devices
Family Part Number: ICM7211AM
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
Display Drivers - ICM7211AMIPLIS-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
ICM7211AMIPLIS-ND
Display Drivers ICM7211AMIPLIS-ND
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet
Display Drivers - ICM7211AMIPL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
ICM7211AMIPL
Display Drivers ICM7211AMIPL
LCD Driver 40-PDIP

LCD Driver 40-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1183471-ICM7211AMIPL ICM7211AMIPLIS-ND ICM7211AMIPL
Product Name PMIC - PMIC - Display Drivers - ICM7211AMIPL Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3V ~ 6V 3V; 3.3V; 3.6V; Other; 3V ~ 6V Other; 3V ~ 6V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QM55003TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI3050-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
4 suppliers