Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPAZ ICL7673CPAZ

Description
Manufacturer: Intersil Win Source Part Number: 068423-ICL7673CPAZ Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: Through Hole FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Family Name: ICL7673C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Alternative Parts (Cross-Reference): ICL7673CPA; ICL7673CBAZ; Introduction Date: April 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068423-ICL7673CPAZ Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: Through Hole FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Family Name: ICL7673C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Alternative Parts (Cross-Reference): ICL7673CPA; ICL7673CBAZ; Introduction Date: April 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPAZ - 068423-ICL7673CPAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPAZ
068423-ICL7673CPAZ
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPAZ 068423-ICL7673CPAZ
Manufacturer: Intersil Win Source Part Number: 068423-ICL7673CPAZ Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: Through Hole FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Family Name: ICL7673C Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Alternative Parts (Cross-Reference): ICL7673CPA; ICL7673CBAZ; Introduction Date: April 05, 1999 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 068423-ICL7673CPAZ
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: Through Hole
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 38mA
Family Name: ICL7673C
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 15 V
Operating Supply Current: 1.5μA
Alternative Parts (Cross-Reference): ICL7673CPA; ICL7673CBAZ;
Introduction Date: April 05, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes - ICL7673CPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
ICL7673CPAZ
Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes ICL7673CPAZ
IC OR CTRLR SRC SELECT 8DIP

IC OR CTRLR SRC SELECT 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 068423-ICL7673CPAZ ICL7673CPAZ
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPAZ Integrated Circuits (ICs) - Power Management (PMIC) - OR Controllers, Ideal Diodes
Tj 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Diodes - 863-1673-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
VR 200 volts
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4492US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 11 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B483E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Single high-speed switching diode - BAS21JF - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers