Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPA ICL7673CPA

Description
Manufacturer: Intersil Win Source Part Number: 068422-ICL7673CPA Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: Through Hole FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Alternative Parts (Cross-Reference): ICL7673CPAZ; ICL7673CBAZ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 068422-ICL7673CPA Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: Through Hole FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Alternative Parts (Cross-Reference): ICL7673CPAZ; ICL7673CBAZ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPA - 068422-ICL7673CPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPA
068422-ICL7673CPA
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPA 068422-ICL7673CPA
Manufacturer: Intersil Win Source Part Number: 068422-ICL7673CPA Packaging: Tube/Rail Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: Through Hole FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Alternative Parts (Cross-Reference): ICL7673CPAZ; ICL7673CBAZ; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 068422-ICL7673CPA
Packaging: Tube/Rail
Type: Source Selector Switch
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: Through Hole
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 38mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 15 V
Operating Supply Current: 1.5μA
Alternative Parts (Cross-Reference): ICL7673CPAZ; ICL7673CBAZ;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 068422-ICL7673CPA
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CPA
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTX1N6517 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8 volts
View Details