Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183432-ICL7673CBAZA
Packaging: Tube
Type: Source Selector Switch
Mounting Style: SMD
Applications: Battery Backup, Industrial/Automotiv
Supply Current: 1.5μA
Transistor Polarity: N and P-Channel
Internal Switch(s): Yes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 38mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: ICL7673
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 15V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1183432-ICL7673CBAZA |
| Product Name | Electronic Surplus - ICL7673CBAZA |