Renesas Electronics Corporation PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA-T ICL7673CBA-T

Description
Manufacturer: Intersil Win Source Part Number: 1044634-ICL7673CBA-T Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1044634-ICL7673CBA-T Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA-T - 1044634-ICL7673CBA-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA-T
1044634-ICL7673CBA-T
PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA-T 1044634-ICL7673CBA-T
Manufacturer: Intersil Win Source Part Number: 1044634-ICL7673CBA-T Packaging: Reel - TR Type: Source Selector Switch Applications: Battery Backup, Industrial/Automotiv e, High Current Switch Mounting: SMD (SMT) FET Type: N and P-Channel Internal Switch(s): Yes Current - Output (Max): 38mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 15 V Operating Supply Current: 1.5μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1044634-ICL7673CBA-T
Packaging: Reel - TR
Type: Source Selector Switch
Applications: Battery Backup, Industrial/Automotive, High Current Switch
Mounting: SMD (SMT)
FET Type: N and P-Channel
Internal Switch(s): Yes
Current - Output (Max): 38mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 15 V
Operating Supply Current: 1.5μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
ICL7673CBA-T
Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes ICL7673CBA-T
IC OR CTRLR SRC SELECT 8SOIC

IC OR CTRLR SRC SELECT 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes
Product Number 1044634-ICL7673CBA-T ICL7673CBA-T
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - ICL7673CBA-T Integrated Circuits (ICs) - PMIC - OR Controllers, Ideal Diodes
Tj 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC401 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B485F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details