The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range.
The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.
Manufacturer: Intersil
Win Source Part Number: 126576-ICL7665SCBAZ
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 98
IC SUPERVISOR 2 CHANNEL 8SOIC Product overview: ICL7665SCBAZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SCBAZ can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisory Circuits CMOS OVER/UNDERV DETCETOR 8 COM
IC, VOLT DETECTOR, SMD, 7665, SOIC8; Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; RoHS Compliant: Yes
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ICL7665SCBAZ | 126576-ICL7665SCBAZ | 691-ICL7665SCBAZ | ICL7665SCBAZ-ND | ICL7665SCBAZ | ICL7665SCBAZ | ICL7665SCBAZ | 25M9723 | ICL7665SCBAZ |
| Product Name | CMOS Micropower Over/Under Voltage Detector | PMIC - PMIC - Supervisors - ICL7665SCBAZ | Dual Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits | Ic, Volt Detector, Smd, 7665, Soic8; Threshold Voltage Renesas | Supervisors |
| Number of Supplies | 2 | 2; 2 | 2 | 2; 2 | 2; 2Monitors | ||||
| Output Options | Active Low | Open Drain; Inverting; Active High | Open Drain; Active High | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SOIC; PDIP | SOIC; 8-SOIC | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |