Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183422-ICL7665SAIPA
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: Through Hole
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking
Family Part Number: ICL7665S
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
IC SUPERVISOR 2 CHANNEL 8DIP Product overview: ICL7665SAIPA from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SAIPA can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
IC SUPERVISOR 2 CHANNEL 8DIP
IC SUPERVISOR 2 CHANNEL 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1183422-ICL7665SAIPA | 691-ICL7665SAIPA | ICL7665SAIPA-ND | ICL7665SAIPA | ICL7665SAIPA | ICL7665SAIPA | ICL7665SAIPA |
| Product Name | PMIC - PMIC - Supervisors - ICL7665SAIPA | Dual Voltage Supervisor IC | Supervisors | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2; 2 | 2 | 2; 2 |