Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 068420-ICL7665SAIBA
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Quantity per package: 98
IC SUPERVISOR 2 CHANNEL 8SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ICL7665SAIBA-ND | 068420-ICL7665SAIBA | ICL7665SAIBA | ICL7665SAIBA | ICL7665SAIBA | ICL7665SAIBA |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - ICL7665SAIBA | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisors | Supervisors |
| Output Options | Open Drain; Active High | Open Drain; Inverting; Active High | Open Drain; Open Drain or Open Collector | Open Drain | Open Drain |