Renesas Electronics Corporation CMOS Micropower Over/Under Voltage Detector ICL7665SACPAZ

Description
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range. The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.
Request a Quote Datasheet
Description
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range. The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Micropower Over/Under Voltage Detector - ICL7665SACPAZ - Renesas Electronics Corporation
Milpitas, CA, USA
CMOS Micropower Over/Under Voltage Detector
ICL7665SACPAZ
CMOS Micropower Over/Under Voltage Detector ICL7665SACPAZ
The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range. The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.

The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range.
The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.

Supplier's Site Datasheet
Singapore, Singapore
Dual Voltage Supervisor IC
691-ICL7665SACPAZ
Dual Voltage Supervisor IC 691-ICL7665SACPAZ
IC SUPERVISOR 2 CHANNEL 8DIP Product overview: ICL7665SACPAZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SACPAZ can be used for catalog matching and distributor lookup.

IC SUPERVISOR 2 CHANNEL 8DIP Product overview: ICL7665SACPAZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SACPAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - ICL7665SACPAZ-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
ICL7665SACPAZ-ND
Supervisors ICL7665SACPAZ-ND
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Buy Now Datasheet
Voltage Supervisors - 9215765P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9215765P
Voltage Supervisors 9215765P
Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Supplier's Site
Voltage Supervisors - 9215765 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9215765
Voltage Supervisors 9215765
Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Supplier's Site
Voltage Supervisors - 1708216 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1708216
Voltage Supervisors 1708216
Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Volt Supervisor Detect 1.3V/1.3V 8-PDIP

Supplier's Site
PMIC - PMIC - Supervisors - ICL7665SACPAZ - 119869-ICL7665SACPAZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - ICL7665SACPAZ
119869-ICL7665SACPAZ
PMIC - PMIC - Supervisors - ICL7665SACPAZ 119869-ICL7665SACPAZ
Manufacturer: Intersil Win Source Part Number: 119869-ICL7665SACPAZ Packaging: Tube/Rail Type: Multi-Voltage Supervisor Mounting: Through Hole Output: Open Drain or Open Collector Reset: Active High Number of Voltages Monitored: 2 Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Intersil
Win Source Part Number: 119869-ICL7665SACPAZ
Packaging: Tube/Rail
Type: Multi-Voltage Supervisor
Mounting: Through Hole
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Supervisors - ICL7665SACPAZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
ICL7665SACPAZ
Supervisors ICL7665SACPAZ
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Supervisor Open Drain or Open Collector 2 Channel 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - ICL7665SACPAZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
ICL7665SACPAZ
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors ICL7665SACPAZ
IC SUPERVISOR 2 CHANNEL 8DIP

IC SUPERVISOR 2 CHANNEL 8DIP

Supplier's Site
Voltage Detector, 2.9 Ua, 16V, 8-Dip; Threshold Voltage Renesas - 79K6925 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 2.9 Ua, 16V, 8-Dip; Threshold Voltage Renesas
79K6925
Voltage Detector, 2.9 Ua, 16V, 8-Dip; Threshold Voltage Renesas 79K6925
VOLTAGE DETECTOR, 2.9 uA, 16V, 8-DIP; Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-High; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

VOLTAGE DETECTOR, 2.9 uA, 16V, 8-DIP; Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.8V; Supply Voltage Max:16V; Reset Type:Active-High; Digital IC Case:DIP; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - ICL7665SACPAZ - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
ICL7665SACPAZ
PMIC - Supervisors ICL7665SACPAZ
IC SUPERVISOR 2 CHANNEL 8DIP

IC SUPERVISOR 2 CHANNEL 8DIP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ICL7665SACPAZ 691-ICL7665SACPAZ ICL7665SACPAZ-ND 9215765P 9215765 119869-ICL7665SACPAZ ICL7665SACPAZ ICL7665SACPAZ 79K6925 ICL7665SACPAZ
Product Name CMOS Micropower Over/Under Voltage Detector Dual Voltage Supervisor IC Supervisors Voltage Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - ICL7665SACPAZ Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Voltage Detector, 2.9 Ua, 16V, 8-Dip; Threshold Voltage Renesas PMIC - Supervisors
Number of Supplies 2 2 2 2 2; 2 2; 2Monitors 2; 2
Output Options Active Low Open Drain; Active High CMOS CMOS Open Drain; Inverting; Active High Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; PDIP Tube DIP; "8-DIP (0.300"", 7.62mm)" DIP; Pdip DIP; PDIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
IQ 10 µA
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers