Renesas Electronics Corporation Voltage Regulators - DC DC Switching Regulators ICL7660ACBA

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - ICL7660ACBA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ICL7660ACBA-ND
Voltage Regulators - DC DC Switching Regulators ICL7660ACBA-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
45MA Voltage Regulator IC
739-ICL7660ACBA
45MA Voltage Regulator IC 739-ICL7660ACBA
IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660ACBA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660ACBA can be used for catalog matching and distributor lookup.

IC REG CHRG PUMP INV 45MA 8SOIC Product overview: ICL7660ACBA from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 45MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ICL7660ACBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ICL7660ACBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ICL7660ACBA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ICL7660ACBA
IC REG CHARGE PUMP INV 8SOIC

IC REG CHARGE PUMP INV 8SOIC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ICL7660ACBA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ICL7660ACBA
PMIC - Voltage Regulators - DC DC Switching Regulators ICL7660ACBA
IC REG CHARG PUMP INV 45MA 8SOIC

IC REG CHARG PUMP INV 45MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ICL7660ACBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ICL7660ACBA
Voltage Regulators - DC DC Switching Regulators ICL7660ACBA
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 45mA 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ICL7660ACBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ICL7660ACBA
Voltage Regulators - DC DC Switching Regulators ICL7660ACBA
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)

Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ICL7660ACBA-ND 739-ICL7660ACBA ICL7660ACBA ICL7660ACBA ICL7660ACBA ICL7660ACBA
Product Name Voltage Regulators - DC DC Switching Regulators 45MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 2 volts ? to 2 volts
IOUT 0.0450 amps 0.0450 amps 0.0450 amps 0.0450 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20333MH/S1 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Switching Regulators - 1908122P - RS Components, Ltd.
Specs
IOUT 0.0450 amps
Efficiency 99.9 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3159JRU-REEL - 860278-ADP3159JRU-REEL - Win Source Electronics
Specs
Package Type SSOP; Other; 20-TSSOP
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 70 C (32 to 158 F)
View Details