Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3159JRU-REEL ADP3159JRU-REEL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860278-ADP3159JRU-RE EL Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3159JRU-REEL , 2156-ADP3159JRU-REEL -ADTR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860278-ADP3159JRU-RE EL Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3159JRU-REEL , 2156-ADP3159JRU-REEL -ADTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3159JRU-REEL - 860278-ADP3159JRU-REEL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3159JRU-REEL
860278-ADP3159JRU-REEL
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3159JRU-REEL 860278-ADP3159JRU-REEL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860278-ADP3159JRU-RE EL Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-ADP3159JRU-REEL , 2156-ADP3159JRU-REEL -ADTR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860278-ADP3159JRU-REEL
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TSSOP
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-ADP3159JRU-REEL, 2156-ADP3159JRU-REEL-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 860278-ADP3159JRU-REEL
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP3159JRU-REEL
Package Type SSOP; Other; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
LM22673 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers