The ICL3245E is a 3-driver, 5-receiver RS-232 transceiver designed for laptop and notebook computers, supporting data rates up to 1 Mbps and operating from a single 3V to 5.5V supply. It provides ±15kV ESD protection on all RS-232 I/O pins per IEC61000-4-2, includes enhanced automatic powerdown reducing standby current to 1 μA, and requires only four external 0.1 μF capacitors for on-chip charge pumps. The device features a noninverting always-active receiver for wake-up capability and meets EIA/TIA-232 and V.28/V.24 specifications at 3V. It is available in a 28-lead SSOP (M28.209) or SOIC (M28.3) package, with dimensions of 9.90-10.50 mm in length and 5.00-5.60 mm in width, suitable for space-constrained portable applications.
IC TXRX RS232 250KBPS 28SOIC W Product overview: ICL3245EIB from Intersil is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3245EIB can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3245EIB |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |