The ICL3244ECAZ is a 3-driver, 5-receiver RS-232 transceiver in a 28-lead SSOP package, designed for battery-powered portable systems requiring low power consumption. It operates from a single +3V to +5.5V supply, meets EIA/TIA-232 and V.28/V.24 specifications at 3.0V, and provides ±15kV ESD protection on RS-232 pins per IEC61000-4-2. The device includes enhanced automatic powerdown, reducing standby current to 1µA, and ensures a minimum data rate of 250kbps. It features an always-active receiver for wake-up capability and requires only four external 0.1µF capacitors for charge pump operation. This variant is rated for 0°C to 70°C operation.
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3244ECAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3244ECAZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3244ECAZ |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | Other; 3V ~ 5.5V |