Renesas Electronics Corporation Interface - Interface - Drivers, Receivers, Transceivers - ICL3243IAZ ICL3243IAZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183263-ICL3243IAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ICL3243 Manufacturer Pack Quantity: 705 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183263-ICL3243IAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ICL3243 Manufacturer Pack Quantity: 705 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243IAZ - 1183263-ICL3243IAZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243IAZ
1183263-ICL3243IAZ
Interface - Interface - Drivers, Receivers, Transceivers - ICL3243IAZ 1183263-ICL3243IAZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1183263-ICL3243IAZ Packaging: Tube Type: Transceiver Mounting Style: SMD Protocol: RS232 Number of Drivers/Receivers: 3/5 Duplex: Full Receiver Hysteresis: 300mV Data Rate: 250kbps Categories: Integrated Circuits Supplier Device Package: 28-SSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: ICL3243 Manufacturer Pack Quantity: 705 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183263-ICL3243IAZ
Packaging: Tube
Type: Transceiver
Mounting Style: SMD
Protocol: RS232
Number of Drivers/Receivers: 3/5
Duplex: Full
Receiver Hysteresis: 300mV
Data Rate: 250kbps
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: ICL3243
Manufacturer Pack Quantity: 705
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-ICL3243IAZ
Interface Transceiver IC 710-ICL3243IAZ
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3243IAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243IAZ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3243IAZ from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243IAZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1183263-ICL3243IAZ 710-ICL3243IAZ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ICL3243IAZ Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Data Rate 250 kbps 250 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT125A Quadruple Bus Buffer Gates With 3- State Outputs - 5962-9093701M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers