The ICL3243E series is a family of 3-transmitter, 5-receiver RS-232 transceivers designed for battery-powered and portable applications, operating from +3V to +5.5V with ±15kV ESD protection on RS-232 I/O pins per IEC61000-4-2 and Human Body Model. These devices ensure a minimum data rate of 250kbps under worst-case load conditions, feature automatic power-down to 1µA standby current, and require only four 0.1µF external capacitors. The ICL3243EIAZ variant, a 28-lead SSOP package rated from -40°C to +85°C, represents one member of this series. All variants share the same electrical specs, ESD rating, and power-down functionality, with packaging differences as the primary distinction.
IC TRANSCEIVER FULL 3/5 28SSOP Product overview: ICL3243EIA-T from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ICL3243EIA-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 710-ICL3243EIA-T |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |